EPCOS AG Fixed Inductors B82477R4302M100

Description
3µH Shielded Wirewound Inductor 8.7A 9mOhm Max Nonstandard
Request a Quote Datasheet
Description
3µH Shielded Wirewound Inductor 8.7A 9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82477R4302M100TR-ND - DigiKey
Thief River Falls, MN, United States
3µH Shielded Wirewound Inductor 8.7A 9mOhm Max Nonstandard

3µH Shielded Wirewound Inductor 8.7A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477R4302M100CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3UH 8.7A 9 MOHM SMD

FIXED IND 3UH 8.7A 9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82477R4302M100DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3UH 8.7A 9 MOHM SMD

FIXED IND 3UH 8.7A 9 MOHM SMD

Buy Now Datasheet
Surface Mount Power Inductor, B82477R4 Series, 3 H, 20%, Shielded, 9000 Ohm, 8.25 A Rohs Compliant Epcos - 55W2284 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477R4 Series, 3 H, 20%, Shielded, 9000 Ohm, 8.25 A Rohs Compliant Epcos
55W2284
Surface Mount Power Inductor, B82477R4 Series, 3 H, 20%, Shielded, 9000 Ohm, 8.25 A Rohs Compliant Epcos 55W2284
Surface Mount Power Inductor, B82477R4 Series, 3 H, 20%, Shielded, 9000 ohm, 8.25 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477R4 Series, 3 H, 20%, Shielded, 9000 ohm, 8.25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477R4302M100TR-ND 55W2284
Product Name Fixed Inductors Surface Mount Power Inductor, B82477R4 Series, 3 H, 20%, Shielded, 9000 Ohm, 8.25 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.011uH 250MHz 0.64A Inductor and Choke - 71-0402CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 5 (+/- %)
View Details