EPCOS AG Fixed Inductors B82477P4684M000

Description
680µH Shielded Wirewound Inductor 690mA 1.05Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 690mA 1.05Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77125-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77125-1-ND
Fixed Inductors 495-77125-1-ND
680µH Shielded Wirewound Inductor 690mA 1.05Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 690mA 1.05Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77125-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77125-6-ND
Fixed Inductors 495-77125-6-ND
680µH Shielded Wirewound Inductor 690mA 1.05Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 690mA 1.05Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77125-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77125-2-ND
Fixed Inductors 495-77125-2-ND
680µH Shielded Wirewound Inductor 690mA 1.05Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 690mA 1.05Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477P4 Series, 680 H, 20%, Shielded, 1.05 Ohm, 690 Ma Rohs Compliant Epcos - 34P1381 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P4 Series, 680 H, 20%, Shielded, 1.05 Ohm, 690 Ma Rohs Compliant Epcos
34P1381
Surface Mount Power Inductor, B82477P4 Series, 680 H, 20%, Shielded, 1.05 Ohm, 690 Ma Rohs Compliant Epcos 34P1381
Surface Mount Power Inductor, B82477P4 Series, 680 H, 20%, Shielded, 1.05 ohm, 690 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P4 Series, 680 H, 20%, Shielded, 1.05 ohm, 690 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77125-1-ND 34P1381
Product Name Fixed Inductors Surface Mount Power Inductor, B82477P4 Series, 680 H, 20%, Shielded, 1.05 Ohm, 690 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details