EPCOS AG Fixed Inductors B82477P4683M000

Description
68µH Shielded Wirewound Inductor 2.35A 98mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 2.35A 98mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5701-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5701-2-ND
Fixed Inductors 495-5701-2-ND
68µH Shielded Wirewound Inductor 2.35A 98mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.35A 98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5701-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5701-1-ND
Fixed Inductors 495-5701-1-ND
68µH Shielded Wirewound Inductor 2.35A 98mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.35A 98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5701-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5701-6-ND
Fixed Inductors 495-5701-6-ND
68µH Shielded Wirewound Inductor 2.35A 98mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.35A 98mOhm Max Nonstandard

Buy Now Datasheet
Automotive 68uH 100KHz 2.35A Inductor and Choke - 71-B82477P4683M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 68uH 100KHz 2.35A Inductor and Choke
71-B82477P4683M000
Automotive 68uH 100KHz 2.35A Inductor and Choke 71-B82477P4683M000
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 2.35A 0.098Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4683M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 2.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 2.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4683M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 2.35A 0.098Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4683M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 2.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 2.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4683M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82477P4683M000
769582-B82477P4683M000
Fixed Inductors - B82477P4683M000 769582-B82477P4683M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769582-B82477P4683M0 00 Series: B82477P4 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 2.35A Shielding: Shielded Inductance: 68μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.45A Test Frequency: 100kHz Family Name: B82477P4 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 98 mOhm Max Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height - Seated (Maximum): 0.335" (8.50mm) Alternative Parts (Cross-Reference): CDRH129HF-680MB; CSS12575T-680M; PM12565S-680M; CDRH12D78RNP-680MC; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769582-B82477P4683M000
Series: B82477P4
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 2.35A
Shielding: Shielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 2.45A
Test Frequency: 100kHz
Family Name: B82477P4
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 98 mOhm Max
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Maximum): 0.335" (8.50mm)
Alternative Parts (Cross-Reference): CDRH129HF-680MB; CSS12575T-680M; PM12565S-680M; CDRH12D78RNP-680MC;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, 68Uh, 2.35A, 20%, Smd; Inductance Epcos - 34P1380 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 2.35A, 20%, Smd; Inductance Epcos
34P1380
Inductor, 68Uh, 2.35A, 20%, Smd; Inductance Epcos 34P1380
INDUCTOR, 68UH, 2.35A, 20%, SMD; Inductance:68µH; RMS Current (Irms):2.35A; Inductor Construction:Shielde d; Saturation Current (Isat):2.45A; Product Range:B82477P4 Series; DC Resistance Max:0.098ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, 2.35A, 20%, SMD; Inductance:68µH; RMS Current (Irms):2.35A; Inductor Construction:Shielded; Saturation Current (Isat):2.45A; Product Range:B82477P4 Series; DC Resistance Max:0.098ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5701-2-ND 71-B82477P4683M000 769582-B82477P4683M000 34P1380
Product Name Fixed Inductors Automotive 68uH 100KHz 2.35A Inductor and Choke Fixed Inductors - B82477P4683M000 Inductor, 68Uh, 2.35A, 20%, Smd; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 3631B220MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers