EPCOS AG Automotive 6.8uH 100KHz 6.6A Inductor and Choke B82477P4682M000

Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 6.6A 0.015Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4682M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 6.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4682M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 6.6A 0.015Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4682M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 6.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4682M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8uH 100KHz 6.6A Inductor and Choke - 71-B82477P4682M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 100KHz 6.6A Inductor and Choke
71-B82477P4682M000
Automotive 6.8uH 100KHz 6.6A Inductor and Choke 71-B82477P4682M000
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 6.6A 0.015Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4682M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 6.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4682M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 6.6A 0.015Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4682M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 6.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4682M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-75343-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75343-1-ND
Fixed Inductors 495-75343-1-ND
6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75343-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75343-2-ND
Fixed Inductors 495-75343-2-ND
6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75343-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75343-6-ND
Fixed Inductors 495-75343-6-ND
6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

Buy Now Datasheet
Power Smt-Inductor 12X12 6.8Uh 6.6A / Tape & Reel Epcos - 29M3762 - Newark, An Avnet Company
Chicago, IL, United States
Power Smt-Inductor 12X12 6.8Uh 6.6A / Tape & Reel Epcos
29M3762
Power Smt-Inductor 12X12 6.8Uh 6.6A / Tape & Reel Epcos 29M3762
POWER SMT-INDUCTOR 12X12 6.8uH 6.6A / TAPE & REEL

POWER SMT-INDUCTOR 12X12 6.8uH 6.6A / TAPE & REEL

Supplier's Site Datasheet
Surface Mount Power Inductor, B82477P4 Series, 6.8 H, 20%, Shielded, 0.015 Ohm, 6.6 A Rohs Compliant Epcos - 33P6666 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P4 Series, 6.8 H, 20%, Shielded, 0.015 Ohm, 6.6 A Rohs Compliant Epcos
33P6666
Surface Mount Power Inductor, B82477P4 Series, 6.8 H, 20%, Shielded, 0.015 Ohm, 6.6 A Rohs Compliant Epcos 33P6666
Surface Mount Power Inductor, B82477P4 Series, 6.8 H, 20%, Shielded, 0.015 ohm, 6.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P4 Series, 6.8 H, 20%, Shielded, 0.015 ohm, 6.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477P4682M000 495-75343-1-ND 29M3762 33P6666
Product Name Automotive 6.8uH 100KHz 6.6A Inductor and Choke Fixed Inductors Power Smt-Inductor 12X12 6.8Uh 6.6A / Tape & Reel Epcos Surface Mount Power Inductor, B82477P4 Series, 6.8 H, 20%, Shielded, 0.015 Ohm, 6.6 A Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - RC-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers