EPCOS AG Fixed Inductors - B82477P4473M000 B82477P4473M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912695-B82477P4473M0 00 Series: B82477P4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 67mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-5700-6, B82477P4473M-ND, 495-5700-2, B82477P4473M, 495-5700-1
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912695-B82477P4473M0 00 Series: B82477P4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 67mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-5700-6, B82477P4473M-ND, 495-5700-2, B82477P4473M, 495-5700-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82477P4473M000
912695-B82477P4473M000
Fixed Inductors - B82477P4473M000 912695-B82477P4473M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912695-B82477P4473M0 00 Series: B82477P4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 67mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-5700-6, B82477P4473M-ND, 495-5700-2, B82477P4473M, 495-5700-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912695-B82477P4473M000
Series: B82477P4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 67mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-5700-6, B82477P4473M-ND, 495-5700-2, B82477P4473M, 495-5700-1

Buy Now Datasheet
Fixed Inductors - 495-5700-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5700-2-ND
Fixed Inductors 495-5700-2-ND
47µH Shielded Wirewound Inductor 2.8A 67mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.8A 67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5700-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5700-1-ND
Fixed Inductors 495-5700-1-ND
47µH Shielded Wirewound Inductor 2.8A 67mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.8A 67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5700-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5700-6-ND
Fixed Inductors 495-5700-6-ND
47µH Shielded Wirewound Inductor 2.8A 67mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.8A 67mOhm Max Nonstandard

Buy Now Datasheet
Automotive SMD 47UH 2.8A Inductor and Choke - 71-B82477P4473M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 47UH 2.8A Inductor and Choke
71-B82477P4473M000
Automotive SMD 47UH 2.8A Inductor and Choke 71-B82477P4473M000
Power Inductors - SMD SMT-INDUCTOR 12X12 47UH 2.8A, AEC-Q200 Product overview: B82477P4473M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47UH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 47UH, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4473M000 can be used for catalog matching and distributor lookup.

Power Inductors - SMD SMT-INDUCTOR 12X12 47UH 2.8A, AEC-Q200 Product overview: B82477P4473M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47UH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 47UH, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4473M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 47Uh, 2.8A, 20%, Smd; Inductance Epcos - 12P7303 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 2.8A, 20%, Smd; Inductance Epcos
12P7303
Inductor, 47Uh, 2.8A, 20%, Smd; Inductance Epcos 12P7303
INDUCTOR, 47UH, 2.8A, 20%, SMD; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:B82477P4 Series; DC Resistance Max:0.067ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, 2.8A, 20%, SMD; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:B82477P4 Series; DC Resistance Max:0.067ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912695-B82477P4473M000 495-5700-2-ND 71-B82477P4473M000 12P7303
Product Name Fixed Inductors - B82477P4473M000 Fixed Inductors Automotive SMD 47UH 2.8A Inductor and Choke Inductor, 47Uh, 2.8A, 20%, Smd; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Power Choke
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers