3.9µH Shielded Wirewound Inductor 8A 10mOhm Max Nonstandard
3.9µH Shielded Wirewound Inductor 8A 10mOhm Max Nonstandard
3.9µH Shielded Wirewound Inductor 8A 10mOhm Max Nonstandard
FIXED IND 3.9UH 8A 10 MOHM SMD Product overview: B82477P4392M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 8A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 8A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4392M000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-77123-1-ND | 71-B82477P4392M000 |
| Product Name | Fixed Inductors | SMD 3.9UH 8A 10 MOHM Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |