Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1328485-B82477P4224M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Inductance: 220 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 350
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 305mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.24 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-75342-6,B82477P4
Current - Saturation (Isat): 1.35A
RoHS Status: ROHS3 Compliant
220µH Shielded Wirewound Inductor 1.24A 305mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 1.24A 305mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 1.24A 305mOhm Max Nonstandard
Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 1.24A 0.305Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 1.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 1.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4224M000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1328485-B82477P4224M000 | 495-75342-2-ND | 71-B82477P4224M000 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Automotive 220uH 100KHz 1.24A Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Power | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |