EPCOS AG Fixed Inductors B82477P2332M000

Description
3.3µH Shielded Wirewound Inductor 6.7A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 6.7A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77113-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77113-1-ND
Fixed Inductors 495-77113-1-ND
3.3µH Shielded Wirewound Inductor 6.7A 14mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.7A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77113-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77113-6-ND
Fixed Inductors 495-77113-6-ND
3.3µH Shielded Wirewound Inductor 6.7A 14mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.7A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77113-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77113-2-ND
Fixed Inductors 495-77113-2-ND
3.3µH Shielded Wirewound Inductor 6.7A 14mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.7A 14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-77113-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 253 to ? microH
Rated DC Current 4000 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details