EPCOS AG Fixed Inductors B82477P2223M000

Description
22µH Shielded Wirewound Inductor 3.4A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 3.4A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77111-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77111-6-ND
Fixed Inductors 495-77111-6-ND
22µH Shielded Wirewound Inductor 3.4A 36mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.4A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77111-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77111-2-ND
Fixed Inductors 495-77111-2-ND
22µH Shielded Wirewound Inductor 3.4A 36mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.4A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77111-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77111-1-ND
Fixed Inductors 495-77111-1-ND
22µH Shielded Wirewound Inductor 3.4A 36mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.4A 36mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477P2 Series, 22 H, 20%, Shielded, 0.036 Ohm, 3.4 A Rohs Compliant Epcos - 43W5636 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P2 Series, 22 H, 20%, Shielded, 0.036 Ohm, 3.4 A Rohs Compliant Epcos
43W5636
Surface Mount Power Inductor, B82477P2 Series, 22 H, 20%, Shielded, 0.036 Ohm, 3.4 A Rohs Compliant Epcos 43W5636
Surface Mount Power Inductor, B82477P2 Series, 22 H, 20%, Shielded, 0.036 ohm, 3.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P2 Series, 22 H, 20%, Shielded, 0.036 ohm, 3.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77111-6-ND 43W5636
Product Name Fixed Inductors Surface Mount Power Inductor, B82477P2 Series, 22 H, 20%, Shielded, 0.036 Ohm, 3.4 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details