EPCOS AG Fixed Inductors B82477G4334M000

Description
330µH Shielded Wirewound Inductor 950mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 950mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5688-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5688-1-ND
Fixed Inductors 495-5688-1-ND
330µH Shielded Wirewound Inductor 950mA 600mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 950mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5688-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5688-2-ND
Fixed Inductors 495-5688-2-ND
330µH Shielded Wirewound Inductor 950mA 600mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 950mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5688-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5688-6-ND
Fixed Inductors 495-5688-6-ND
330µH Shielded Wirewound Inductor 950mA 600mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 950mA 600mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477G4 Series, 330 H, 20%, Shielded, 0.6 Ohm, 950 Ma Rohs Compliant Epcos - 38K0128 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477G4 Series, 330 H, 20%, Shielded, 0.6 Ohm, 950 Ma Rohs Compliant Epcos
38K0128
Surface Mount Power Inductor, B82477G4 Series, 330 H, 20%, Shielded, 0.6 Ohm, 950 Ma Rohs Compliant Epcos 38K0128
Surface Mount Power Inductor, B82477G4 Series, 330 H, 20%, Shielded, 0.6 ohm, 950 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82477G4 Series, 330 H, 20%, Shielded, 0.6 ohm, 950 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, B82477G4 Series, 330 H, 20%, Shielded, 0.6 Ohm, 950 Ma Rohs Compliant Epcos - 94W7815 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477G4 Series, 330 H, 20%, Shielded, 0.6 Ohm, 950 Ma Rohs Compliant Epcos
94W7815
Surface Mount Power Inductor, B82477G4 Series, 330 H, 20%, Shielded, 0.6 Ohm, 950 Ma Rohs Compliant Epcos 94W7815
Surface Mount Power Inductor, B82477G4 Series, 330 H, 20%, Shielded, 0.6 ohm, 950 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82477G4 Series, 330 H, 20%, Shielded, 0.6 ohm, 950 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5688-1-ND 38K0128
Product Name Fixed Inductors Surface Mount Power Inductor, B82477G4 Series, 330 H, 20%, Shielded, 0.6 Ohm, 950 Ma Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details