EPCOS AG Fixed Inductors - B82477G4333M000 B82477G4333M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912692-B82477G4333M0 00 Series: B82477G4 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 53mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-4408-6, 495-4408-1, 495-4408-2, B82477G4333M
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912692-B82477G4333M0 00 Series: B82477G4 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 53mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-4408-6, 495-4408-1, 495-4408-2, B82477G4333M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82477G4333M000
912692-B82477G4333M000
Fixed Inductors - B82477G4333M000 912692-B82477G4333M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912692-B82477G4333M0 00 Series: B82477G4 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 53mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-4408-6, 495-4408-1, 495-4408-2, B82477G4333M

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912692-B82477G4333M000
Series: B82477G4
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 53mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-4408-6, 495-4408-1, 495-4408-2, B82477G4333M

Buy Now Datasheet
33uH 100KHz 3A Inductor and Choke - 71-B82477G4333M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 100KHz 3A Inductor and Choke
71-B82477G4333M000
33uH 100KHz 3A Inductor and Choke 71-B82477G4333M000
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 3A 0.053Ohm DCR T/R Product overview: B82477G4333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4333M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 3A 0.053Ohm DCR T/R Product overview: B82477G4333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4333M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-4408-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4408-2-ND
Fixed Inductors 495-4408-2-ND
33µH Shielded Wirewound Inductor 3A 53mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-4408-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4408-6-ND
Fixed Inductors 495-4408-6-ND
33µH Shielded Wirewound Inductor 3A 53mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-4408-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4408-1-ND
Fixed Inductors 495-4408-1-ND
33µH Shielded Wirewound Inductor 3A 53mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3A 53mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 33Uh, 3.5A, Smd, Full Reel; Inductance Epcos - 06J2005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 3.5A, Smd, Full Reel; Inductance Epcos
06J2005
Inductor, Shielded, 33Uh, 3.5A, Smd, Full Reel; Inductance Epcos 06J2005
INDUCTOR, SHIELDED, 33UH, 3.5A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:B82477G4 Series; DC Resistance Max:0.053ohm; Product Length:12.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 3.5A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:B82477G4 Series; DC Resistance Max:0.053ohm; Product Length:12.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912692-B82477G4333M000 71-B82477G4333M000 495-4408-2-ND 06J2005
Product Name Fixed Inductors - B82477G4333M000 33uH 100KHz 3A Inductor and Choke Fixed Inductors Inductor, Shielded, 33Uh, 3.5A, Smd, Full Reel; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N4 0402DC-8N4XJRW , 0402DC-8N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details