EPCOS AG Fixed Inductors B82477G4102M000

Description
1µH Shielded Wirewound Inductor 9.8A 7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 9.8A 7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82477G4102M000CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 9.8A 7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 9.8A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477G4102M000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 9.8A 7 MOHM SMD

FIXED IND 1UH 9.8A 7 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82477G4102M000TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 9.8A 7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 9.8A 7mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1381542-B82477G4102M000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381542-B82477G4102M000
Inductors, Coils, Chokes - Fixed Inductors 1381542-B82477G4102M000
Win Source Part Number: 1381542-B82477G4102M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82477G4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm) Inductance: 1 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 pcs Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 7mOhm Max Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. Current Rating (Amps): 9.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS (TDK) Current - Saturation (Isat): 15A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381542-B82477G4102M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82477G4
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm)
Inductance: 1 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400 pcs
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 7mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
Current Rating (Amps): 9.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS (TDK)
Current - Saturation (Isat): 15A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
1uH 100KHz 9.8A Inductor and Choke - 71-B82477G4102M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100KHz 9.8A Inductor and Choke
71-B82477G4102M000
1uH 100KHz 9.8A Inductor and Choke 71-B82477G4102M000
Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 9.8A 0.007Ohm DCR T/R Product overview: B82477G4102M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 9.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 9.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4102M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 9.8A 0.007Ohm DCR T/R Product overview: B82477G4102M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 9.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 9.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4102M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477G4102M000CT-ND 1381542-B82477G4102M000 71-B82477G4102M000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 1uH 100KHz 9.8A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers