EPCOS AG Fixed Inductors B82477G2472M000

Description
FIXED IND 4.7UH 5A 20 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 4.7UH 5A 20 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82477G2472M000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 5A 20 MOHM SMD

FIXED IND 4.7UH 5A 20 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82477G2472M000TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477G2472M000CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477G2 Series, 4.7 H, 20%, Shielded, 0.02 Ohm, 5 A Rohs Compliant Epcos - 34P1370 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477G2 Series, 4.7 H, 20%, Shielded, 0.02 Ohm, 5 A Rohs Compliant Epcos
34P1370
Surface Mount Power Inductor, B82477G2 Series, 4.7 H, 20%, Shielded, 0.02 Ohm, 5 A Rohs Compliant Epcos 34P1370
Surface Mount Power Inductor, B82477G2 Series, 4.7 H, 20%, Shielded, 0.02 ohm, 5 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477G2 Series, 4.7 H, 20%, Shielded, 0.02 ohm, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477G2472M000DKR-ND 34P1370
Product Name Fixed Inductors Surface Mount Power Inductor, B82477G2 Series, 4.7 H, 20%, Shielded, 0.02 Ohm, 5 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details