EPCOS AG Fixed Inductors B82477G2223M000

Description
22µH Shielded Wirewound Inductor 2.8A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.8A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5683-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5683-1-ND
Fixed Inductors 495-5683-1-ND
22µH Shielded Wirewound Inductor 2.8A 36mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.8A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5683-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5683-2-ND
Fixed Inductors 495-5683-2-ND
22µH Shielded Wirewound Inductor 2.8A 36mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.8A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5683-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5683-6-ND
Fixed Inductors 495-5683-6-ND
22µH Shielded Wirewound Inductor 2.8A 36mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.8A 36mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477G2 Series, 22 H, 20%, Shielded, 0.036 Ohm, 2.8 A Rohs Compliant Epcos - 33P6661 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477G2 Series, 22 H, 20%, Shielded, 0.036 Ohm, 2.8 A Rohs Compliant Epcos
33P6661
Surface Mount Power Inductor, B82477G2 Series, 22 H, 20%, Shielded, 0.036 Ohm, 2.8 A Rohs Compliant Epcos 33P6661
Surface Mount Power Inductor, B82477G2 Series, 22 H, 20%, Shielded, 0.036 ohm, 2.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477G2 Series, 22 H, 20%, Shielded, 0.036 ohm, 2.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5683-1-ND 33P6661
Product Name Fixed Inductors Surface Mount Power Inductor, B82477G2 Series, 22 H, 20%, Shielded, 0.036 Ohm, 2.8 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details