EPCOS AG SMD 150UH 1A 230 MOHM Inductor and Choke B82477G2154M000

Description
FIXED IND 150UH 1A 230 MOHM SMD Product overview: B82477G2154M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2154M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 1A 230 MOHM SMD Product overview: B82477G2154M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2154M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 1A 230 MOHM Inductor and Choke - 71-B82477G2154M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 1A 230 MOHM Inductor and Choke
71-B82477G2154M000
SMD 150UH 1A 230 MOHM Inductor and Choke 71-B82477G2154M000
FIXED IND 150UH 1A 230 MOHM SMD Product overview: B82477G2154M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2154M000 can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1A 230 MOHM SMD Product overview: B82477G2154M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2154M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82477G2154M000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 1A 230 MOHM SMD

FIXED IND 150UH 1A 230 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82477G2154M000TR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 1A 230mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477G2154M000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 1A 230 MOHM SMD

FIXED IND 150UH 1A 230 MOHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477G2154M000 495-B82477G2154M000CT-ND
Product Name SMD 150UH 1A 230 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details