TDK U.S.A. Corporation 15uH 1KHz 3.3A Inductor and Choke B82477G2153M

Description
Inductor Power Shielded Wirewound 15uH 20% 1KHz Ferrite 3.3A 0.03Ohm DCR T/R Product overview: B82477G2153M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 1KHz, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 1KHz, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2153M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 15uH 20% 1KHz Ferrite 3.3A 0.03Ohm DCR T/R Product overview: B82477G2153M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 1KHz, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 1KHz, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2153M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15uH 1KHz 3.3A Inductor and Choke - 71-B82477G2153M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 1KHz 3.3A Inductor and Choke
71-B82477G2153M
15uH 1KHz 3.3A Inductor and Choke 71-B82477G2153M
Inductor Power Shielded Wirewound 15uH 20% 1KHz Ferrite 3.3A 0.03Ohm DCR T/R Product overview: B82477G2153M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 1KHz, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 1KHz, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2153M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 1KHz Ferrite 3.3A 0.03Ohm DCR T/R Product overview: B82477G2153M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 1KHz, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 1KHz, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2153M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82477G2153M
Product Name 15uH 1KHz 3.3A Inductor and Choke
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J243JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1624097-8 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details