EPCOS AG Fixed Inductors B82477G2103M000

Description
10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2696-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2696-1-ND
Fixed Inductors 495-2696-1-ND
10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2696-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2696-2-ND
Fixed Inductors 495-2696-2-ND
10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2696-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2696-6-ND
Fixed Inductors 495-2696-6-ND
10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 4A Rohs Compliant Epcos - 29AJ4389 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 4A Rohs Compliant Epcos
29AJ4389
Power Inductor, 10Uh, Shielded, 4A Rohs Compliant Epcos 29AJ4389
POWER INDUCTOR, 10UH, SHIELDED, 4A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2696-1-ND 29AJ4389
Product Name Fixed Inductors Power Inductor, 10Uh, Shielded, 4A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers