EPCOS AG Arrays, Signal Transformers B82477D6333M603

Description
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 495-B82477D6333M603CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D6333M603CT-ND
Arrays, Signal Transformers 495-B82477D6333M603CT-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D6333M603DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D6333M603DKR-ND
Arrays, Signal Transformers 495-B82477D6333M603DKR-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D6333M603TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D6333M603TR-ND
Arrays, Signal Transformers 495-B82477D6333M603TR-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Inductor, 33Uh, Shielded, 3.22A Rohs Compliant Epcos - 75AH8801 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 3.22A Rohs Compliant Epcos
75AH8801
Inductor, 33Uh, Shielded, 3.22A Rohs Compliant Epcos 75AH8801
INDUCTOR, 33UH, SHIELDED, 3.22A ROHS COMPLIANT: YES

INDUCTOR, 33UH, SHIELDED, 3.22A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477D6333M603CT-ND 75AH8801
Product Name Arrays, Signal Transformers Inductor, 33Uh, Shielded, 3.22A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0375 to 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B221LL-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers
Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers