EPCOS AG Arrays, Signal Transformers B82477D4302M000

Description
Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - B82477D4302M000-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
B82477D4302M000-ND
Arrays, Signal Transformers B82477D4302M000-ND
Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82477D4302M000-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N9 0402DC-3N9XJRW , 0402DC-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details