Shielded 2 Coil Inductor Array 8µH Inductance - Connected in Series 2µH Inductance - Connected in Parallel 10mOhm Max DC Resistance (DCR) - Parallel Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | B82477D4202M000-ND |
| Product Name | Arrays, Signal Transformers |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Inductance Tolerance | 20 (+/- %) |