EPCOS AG Fixed Inductors B82476B1684M100

Description
680µH Unshielded Wirewound Inductor 430mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 430mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5843-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5843-2-ND
Fixed Inductors 495-5843-2-ND
680µH Unshielded Wirewound Inductor 430mA 1.6Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 430mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Smt-Inductor 13X9 680Uh 0.4A / Tape & Reel Epcos - 53X8110 - Newark, An Avnet Company
Chicago, IL, United States
Smt-Inductor 13X9 680Uh 0.4A / Tape & Reel Epcos
53X8110
Smt-Inductor 13X9 680Uh 0.4A / Tape & Reel Epcos 53X8110
SMT-INDUCTOR 13X9 680UH 0.4A / TAPE & REEL

SMT-INDUCTOR 13X9 680UH 0.4A / TAPE & REEL

Supplier's Site Datasheet
Surface Mount Power Inductor, B82476B1 Series, 680 H, 20%, Unshielded, 1.6 Ohm, 430 Ma Rohs Compliant Epcos - 99W2451 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82476B1 Series, 680 H, 20%, Unshielded, 1.6 Ohm, 430 Ma Rohs Compliant Epcos
99W2451
Surface Mount Power Inductor, B82476B1 Series, 680 H, 20%, Unshielded, 1.6 Ohm, 430 Ma Rohs Compliant Epcos 99W2451
Surface Mount Power Inductor, B82476B1 Series, 680 H, 20%, Unshielded, 1.6 ohm, 430 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82476B1 Series, 680 H, 20%, Unshielded, 1.6 ohm, 430 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5843-2-ND 53X8110 99W2451
Product Name Fixed Inductors Smt-Inductor 13X9 680Uh 0.4A / Tape & Reel Epcos Surface Mount Power Inductor, B82476B1 Series, 680 H, 20%, Unshielded, 1.6 Ohm, 430 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details