EPCOS AG Fixed Inductors B82476B1474M100

Description
470µH Unshielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5840-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5840-1-ND
Fixed Inductors 495-5840-1-ND
470µH Unshielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5840-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5840-2-ND
Fixed Inductors 495-5840-2-ND
470µH Unshielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-5840-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details