Manufacturer: EPCOS (TDK)
Win Source Part Number: 863250-B82476B1223M1
Series: B82476B1
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 50mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-5833-6, 495-5833-1, 495-5833-2
Inductor Power Unshielded Wirewound 22uH 20% 100KHz Ferrite 2.95A 0.05Ohm DCR T/R Automotive AEC-Q200 Product overview: B82476B1223M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476B1223M100 can be used for catalog matching and distributor lookup.
22µH Unshielded Wirewound Inductor 2.95A 50mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 863250-B82476B1223M100 | 71-B82476B1223M100 | 495-5833-2-ND |
| Product Name | Fixed Inductors - B82476B1223M100 | Automotive 22uH 100KHz 2.95A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Power | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |