EPCOS AG Fixed Inductors - B82476A1334M000 B82476A1334M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912688-B82476A1334M0 00 Series: B82476A1 Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 810mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82476A1334M-ND, 495-7111-6, B82476A1334M, 495-7111-1, 495-7111-2
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912688-B82476A1334M0 00 Series: B82476A1 Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 810mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82476A1334M-ND, 495-7111-6, B82476A1334M, 495-7111-1, 495-7111-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82476A1334M000
912688-B82476A1334M000
Fixed Inductors - B82476A1334M000 912688-B82476A1334M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912688-B82476A1334M0 00 Series: B82476A1 Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 810mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82476A1334M-ND, 495-7111-6, B82476A1334M, 495-7111-1, 495-7111-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912688-B82476A1334M000
Series: B82476A1
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 810mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82476A1334M-ND, 495-7111-6, B82476A1334M, 495-7111-1, 495-7111-2

Buy Now Datasheet
330uH 100KHz 0.6A Inductor and Choke - 71-B82476A1334M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330uH 100KHz 0.6A Inductor and Choke
71-B82476A1334M000
330uH 100KHz 0.6A Inductor and Choke 71-B82476A1334M000
Inductor Power Unshielded Wirewound 330uH 20% 100KHz Ferrite 0.6A 0.81Ohm DCR T/R Product overview: B82476A1334M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1334M000 can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 330uH 20% 100KHz Ferrite 0.6A 0.81Ohm DCR T/R Product overview: B82476A1334M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1334M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-7111-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7111-2-ND
Fixed Inductors 495-7111-2-ND
330µH Unshielded Wirewound Inductor 600mA 810mOhm Max Nonstandard

330µH Unshielded Wirewound Inductor 600mA 810mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912688-B82476A1334M000 71-B82476A1334M000 495-7111-2-ND
Product Name Fixed Inductors - B82476A1334M000 330uH 100KHz 0.6A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Ferrite Beads and Chips - 1712-BMC2EY0052ANTR-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details