EPCOS AG 33uH 100KHz 2.1A Inductor and Choke B82476A1333M000

Description
Inductor Power Unshielded Wirewound 33uH 20% 100KHz Ferrite 2.1A 0.088Ohm DCR T/R Product overview: B82476A1333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1333M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 33uH 20% 100KHz Ferrite 2.1A 0.088Ohm DCR T/R Product overview: B82476A1333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1333M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33uH 100KHz 2.1A Inductor and Choke - 71-B82476A1333M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 100KHz 2.1A Inductor and Choke
71-B82476A1333M000
33uH 100KHz 2.1A Inductor and Choke 71-B82476A1333M000
Inductor Power Unshielded Wirewound 33uH 20% 100KHz Ferrite 2.1A 0.088Ohm DCR T/R Product overview: B82476A1333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1333M000 can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 33uH 20% 100KHz Ferrite 2.1A 0.088Ohm DCR T/R Product overview: B82476A1333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1333M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82476A1333M000
769578-B82476A1333M000
Fixed Inductors - B82476A1333M000 769578-B82476A1333M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769578-B82476A1333M0 00 Series: B82476A1 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 2.1A Shielding: Unshielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Test Frequency: 100kHz Family Name: B82476A1 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 88 mOhm Max Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): B82476B1333M000; HM71-40330; PF0382.333T; HM76-30330J; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769578-B82476A1333M000
Series: B82476A1
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 2.1A
Shielding: Unshielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2A
Test Frequency: 100kHz
Family Name: B82476A1
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 88 mOhm Max
Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm)
Height - Seated (Maximum): 0.200" (5.08mm)
Alternative Parts (Cross-Reference): B82476B1333M000; HM71-40330; PF0382.333T; HM76-30330J;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 495-2689-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2689-2-ND
Fixed Inductors 495-2689-2-ND
33µH Unshielded Wirewound Inductor 2.1A 88mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2.1A 88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2689-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2689-1-ND
Fixed Inductors 495-2689-1-ND
33µH Unshielded Wirewound Inductor 2.1A 88mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2.1A 88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2689-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2689-6-ND
Fixed Inductors 495-2689-6-ND
33µH Unshielded Wirewound Inductor 2.1A 88mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2.1A 88mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, 2.1A, +20%; Inductance Epcos - 06J0892 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 2.1A, +20%; Inductance Epcos
06J0892
Inductor, 33Uh, 2.1A, +20%; Inductance Epcos 06J0892
INDUCTOR, 33UH, 2.1A, +20%; Inductance:33µH; DC Resistance Max:0.088ohm; Self Resonant Frequency:-; DC Current Rating:2.1A; Product Range:B82476A1 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded RoHS Compliant: Yes

INDUCTOR, 33UH, 2.1A, +20%; Inductance:33µH; DC Resistance Max:0.088ohm; Self Resonant Frequency:-; DC Current Rating:2.1A; Product Range:B82476A1 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82476A1333M000 769578-B82476A1333M000 495-2689-2-ND 06J0892
Product Name 33uH 100KHz 2.1A Inductor and Choke Fixed Inductors - B82476A1333M000 Fixed Inductors Inductor, 33Uh, 2.1A, +20%; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel; Reel package Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details