TDK U.S.A. Corporation 22uH 100KHz 2.7A Inductor and Choke B82476A1223M

Description
Inductor Power Unshielded Wirewound 22uH 20% 100KHz Ferrite 2.7A 0.05Ohm DCR T/R Product overview: B82476A1223M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1223M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 22uH 20% 100KHz Ferrite 2.7A 0.05Ohm DCR T/R Product overview: B82476A1223M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1223M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH 100KHz 2.7A Inductor and Choke - 71-B82476A1223M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 100KHz 2.7A Inductor and Choke
71-B82476A1223M
22uH 100KHz 2.7A Inductor and Choke 71-B82476A1223M
Inductor Power Unshielded Wirewound 22uH 20% 100KHz Ferrite 2.7A 0.05Ohm DCR T/R Product overview: B82476A1223M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1223M can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 22uH 20% 100KHz Ferrite 2.7A 0.05Ohm DCR T/R Product overview: B82476A1223M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1223M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82476A1223M
Product Name 22uH 100KHz 2.7A Inductor and Choke
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers