EPCOS AG Fixed Inductors B82473A1223K000

Description
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82473A1223K000CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82473A1223K000TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.5A 110 MOHM Inductor and Choke - 71-B82473A1223K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.5A 110 MOHM Inductor and Choke
71-B82473A1223K000
SMD 22UH 1.5A 110 MOHM Inductor and Choke 71-B82473A1223K000
FIXED IND 22UH 1.5A 110 MOHM SMD Product overview: B82473A1223K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.5A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.5A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473A1223K000 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.5A 110 MOHM SMD Product overview: B82473A1223K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.5A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.5A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473A1223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82473A1 Series, 22 H, 10%, Wirewound, 0.11 Ohm, 1.5 A Rohs Compliant Epcos - 15P1232 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82473A1 Series, 22 H, 10%, Wirewound, 0.11 Ohm, 1.5 A Rohs Compliant Epcos
15P1232
Surface Mount Power Inductor, B82473A1 Series, 22 H, 10%, Wirewound, 0.11 Ohm, 1.5 A Rohs Compliant Epcos 15P1232
Surface Mount Power Inductor, B82473A1 Series, 22 H, 10%, Wirewound, 0.11 ohm, 1.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82473A1 Series, 22 H, 10%, Wirewound, 0.11 ohm, 1.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Smt-Inductor 8X7 22Uh 1.50A / Tape & Reel Epcos - 06J0861 - Newark, An Avnet Company
Chicago, IL, United States
Power Smt-Inductor 8X7 22Uh 1.50A / Tape & Reel Epcos
06J0861
Power Smt-Inductor 8X7 22Uh 1.50A / Tape & Reel Epcos 06J0861
POWER SMT-INDUCTOR 8X7 22uH 1.50A / TAPE & REEL

POWER SMT-INDUCTOR 8X7 22uH 1.50A / TAPE & REEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82473A1223K000CT-ND 71-B82473A1223K000 15P1232 06J0861
Product Name Fixed Inductors SMD 22UH 1.5A 110 MOHM Inductor and Choke Surface Mount Power Inductor, B82473A1 Series, 22 H, 10%, Wirewound, 0.11 Ohm, 1.5 A Rohs Compliant Epcos Power Smt-Inductor 8X7 22Uh 1.50A / Tape & Reel Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data