EPCOS AG Fixed Inductors B82473A1153K000

Description
15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82473A1153K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82473A1153K000-ND
Fixed Inductors B82473A1153K000-ND
15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82473A1153K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J274JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details