6.8µH Shielded Wirewound Inductor 2.15A 42mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 2.15A 42mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 2.15A 42mOhm Max Nonstandard
FIXED IND 6.8UH 2.15A 42MOHM SMD Product overview: B82472P6682M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.15A, 42MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.15A, 42MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6682M000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-77100-6-ND | 71-B82472P6682M000 |
| Product Name | Fixed Inductors | SMD 6.8UH 2.15A 42MOHM Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |