EPCOS AG Fixed Inductors B82472P6473M000

Description
47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-7109-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7109-1-ND
Fixed Inductors 495-7109-1-ND
47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-7109-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7109-2-ND
Fixed Inductors 495-7109-2-ND
47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-7109-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7109-6-ND
Fixed Inductors 495-7109-6-ND
47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82472P6473M000
863242-B82472P6473M000
Fixed Inductors - B82472P6473M000 863242-B82472P6473M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863242-B82472P6473M0 00 Series: B82472P6 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 200mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82472P6473M-ND, 495-7109-1, 495-7109-2, B82472P6473M, 495-7109-6

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863242-B82472P6473M000
Series: B82472P6
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 200mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82472P6473M-ND, 495-7109-1, 495-7109-2, B82472P6473M, 495-7109-6

Buy Now Datasheet
Automotive 47uH 100KHz 1A Inductor and Choke - 71-B82472P6473M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 1A Inductor and Choke
71-B82472P6473M000
Automotive 47uH 100KHz 1A Inductor and Choke 71-B82472P6473M000
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1A 0.2Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6473M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1A 0.2Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6473M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82472P6 Series, 47 H, 20%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Epcos - 80P3740 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82472P6 Series, 47 H, 20%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Epcos
80P3740
Surface Mount Power Inductor, B82472P6 Series, 47 H, 20%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Epcos 80P3740
Surface Mount Power Inductor, B82472P6 Series, 47 H, 20%, Shielded, 0.2 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82472P6 Series, 47 H, 20%, Shielded, 0.2 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-7109-1-ND 863242-B82472P6473M000 71-B82472P6473M000 80P3740
Product Name Fixed Inductors Fixed Inductors - B82472P6473M000 Automotive 47uH 100KHz 1A Inductor and Choke Surface Mount Power Inductor, B82472P6 Series, 47 H, 20%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 965108-0603AF-681XJRW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard
View Details
2 suppliers