EPCOS AG Inductors, Coils, Chokes - Fixed Inductors B82472P6222M000

Description
Win Source Part Number: 983866-B82472P6222M0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82472P6 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: B82472P6222M000-ND,B 82472P6222M-ND,495-7 7095-6,495-77095-2,B 82472P6222M,495-7709 5-1 Current - Saturation (Isat): 2.8A
Request a Quote Datasheet
Description
Win Source Part Number: 983866-B82472P6222M0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82472P6 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: B82472P6222M000-ND,B 82472P6222M-ND,495-7 7095-6,495-77095-2,B 82472P6222M,495-7709 5-1 Current - Saturation (Isat): 2.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
983866-B82472P6222M000
Inductors, Coils, Chokes - Fixed Inductors 983866-B82472P6222M000
Win Source Part Number: 983866-B82472P6222M0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82472P6 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: B82472P6222M000-ND,B 82472P6222M-ND,495-7 7095-6,495-77095-2,B 82472P6222M,495-7709 5-1 Current - Saturation (Isat): 2.8A

Win Source Part Number: 983866-B82472P6222M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82472P6
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: B82472P6222M000-ND,B82472P6222M-ND,495-77095-6,495-77095-2,B82472P6222M,495-77095-1
Current - Saturation (Isat): 2.8A

Buy Now Datasheet
Fixed Inductors - 495-77095-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77095-2-ND
Fixed Inductors 495-77095-2-ND
2.2µH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77095-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77095-1-ND
Fixed Inductors 495-77095-1-ND
2.2µH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77095-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77095-6-ND
Fixed Inductors 495-77095-6-ND
2.2µH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

Buy Now Datasheet
Automotive 2.2uH 100KHz 3A Inductor and Choke - 71-B82472P6222M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 3A Inductor and Choke
71-B82472P6222M000
Automotive 2.2uH 100KHz 3A Inductor and Choke 71-B82472P6222M000
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 3A 0.022Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6222M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6222M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 3A 0.022Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6222M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6222M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 3A Rohs Compliant Epcos - 29AJ4385 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 3A Rohs Compliant Epcos
29AJ4385
Inductor, 2.2Uh, Shielded, 3A Rohs Compliant Epcos 29AJ4385
INDUCTOR, 2.2UH, SHIELDED, 3A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 983866-B82472P6222M000 495-77095-2-ND 71-B82472P6222M000 29AJ4385
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Automotive 2.2uH 100KHz 3A Inductor and Choke Inductor, 2.2Uh, Shielded, 3A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Power
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers