EPCOS AG Inductors, Coils, Chokes - Fixed Inductors B82472P6103M000

Description
Win Source Part Number: 1001019-B82472P6103M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82472P6 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-76045-6,B82472P6 103M-ND,B82472P6103M ,495-76045-2,495-760 45-1 Current - Saturation (Isat): 1.4A
Request a Quote Datasheet
Description
Win Source Part Number: 1001019-B82472P6103M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82472P6 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-76045-6,B82472P6 103M-ND,B82472P6103M ,495-76045-2,495-760 45-1 Current - Saturation (Isat): 1.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1001019-B82472P6103M000
Inductors, Coils, Chokes - Fixed Inductors 1001019-B82472P6103M000
Win Source Part Number: 1001019-B82472P6103M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82472P6 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-76045-6,B82472P6 103M-ND,B82472P6103M ,495-76045-2,495-760 45-1 Current - Saturation (Isat): 1.4A

Win Source Part Number: 1001019-B82472P6103M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82472P6
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 55mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-76045-6,B82472P6103M-ND,B82472P6103M,495-76045-2,495-76045-1
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
Automotive 10uH 100KHz 1.9A Inductor and Choke - 71-B82472P6103M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 1.9A Inductor and Choke
71-B82472P6103M000
Automotive 10uH 100KHz 1.9A Inductor and Choke 71-B82472P6103M000
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1.9A 0.055Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6103M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1.9A 0.055Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6103M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-76045-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76045-6-ND
Fixed Inductors 495-76045-6-ND
10µH Shielded Wirewound Inductor 1.9A 55mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.9A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76045-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76045-2-ND
Fixed Inductors 495-76045-2-ND
10µH Shielded Wirewound Inductor 1.9A 55mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.9A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76045-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76045-1-ND
Fixed Inductors 495-76045-1-ND
10µH Shielded Wirewound Inductor 1.9A 55mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.9A 55mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1001019-B82472P6103M000 71-B82472P6103M000 495-76045-6-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 10uH 100KHz 1.9A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Power
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Ferrite Beads and Chips - 1712-BMC1EY0300ANTR-ND - DigiKey
Specs
DCR 0.7500 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers