EPCOS AG Fixed Inductors B82472N6474M000

Description
470µH Shielded Wirewound Inductor 370mA 2.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 370mA 2.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82472N6474M000DKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 370mA 2.6Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 370mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82472N6474M000CT-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 370mA 2.6Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 370mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82472N6474M000TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 370mA 2.6Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 370mA 2.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82472N6474M000DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8118-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details