EPCOS AG Fixed Inductors B82472N6105M000

Description
1mH Shielded Wirewound Inductor 250mA 5.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 250mA 5.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82472N6105M000CT-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 250mA 5.5Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 250mA 5.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82472N6105M000DKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 250mA 5.5Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 250mA 5.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82472N6105M000TR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 250mA 5.5Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 250mA 5.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82472N6105M000CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers