Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.15A 0.15Ohm DCR T/R Product overview: B82472G6333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 1.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6333M000 can be used for catalog matching and distributor lookup.
33µH Shielded Wirewound Inductor 1.15A 150mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.15A 150mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.15A 150mOhm Max Nonstandard
FIXED IND 33UH 1.15A 150MOHM SMD
INDUCTOR, 33UH, SHIELDED, 1.15A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82472G6333M000 | 495-5679-6-ND | B82472G6333M000 | 29AJ4383 |
| Product Name | 33uH 100KHz 1.15A Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 33Uh, Shielded, 1.15A Rohs Compliant Epcos |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Power | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Tape and Reel | Tape Reel |