EPCOS AG 220uH 100KHz 0.4A Inductor and Choke B82472G4224M000

Description
Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.4A 1.1Ohm DCR T/R Product overview: B82472G4224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4224M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.4A 1.1Ohm DCR T/R Product overview: B82472G4224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4224M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220uH 100KHz 0.4A Inductor and Choke - 71-B82472G4224M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH 100KHz 0.4A Inductor and Choke
71-B82472G4224M000
220uH 100KHz 0.4A Inductor and Choke 71-B82472G4224M000
Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.4A 1.1Ohm DCR T/R Product overview: B82472G4224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4224M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.4A 1.1Ohm DCR T/R Product overview: B82472G4224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4224M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82472G4224M000
1021754-B82472G4224M000
Fixed Inductors - B82472G4224M000 1021754-B82472G4224M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021754-B82472G4224M 000 Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 220μH Height - Seated (Max): 0.138" (3.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 300mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021754-B82472G4224M000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 400mA
Inductance: 220μH
Height - Seated (Max): 0.138" (3.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 300mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.1 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 495-1814-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1814-1-ND
Fixed Inductors 495-1814-1-ND
220µH Shielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1814-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1814-2-ND
Fixed Inductors 495-1814-2-ND
220µH Shielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1814-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1814-6-ND
Fixed Inductors 495-1814-6-ND
220µH Shielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Power Inductor, Smd, 220Uh, 400Ma, 20%; Inductance Epcos - 59T9585 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 220Uh, 400Ma, 20%; Inductance Epcos
59T9585
Power Inductor, Smd, 220Uh, 400Ma, 20%; Inductance Epcos 59T9585
POWER INDUCTOR, SMD, 220UH, 400MA, 20%; Inductance:220µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:B82472G4; DC Resistance Max:1.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, SMD, 220UH, 400MA, 20%; Inductance:220µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):300mA; Product Range:B82472G4; DC Resistance Max:1.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Smd, 220Uh, 400Ma, 20%, Full Reel; Inductance Epcos - 06J0849 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 220Uh, 400Ma, 20%, Full Reel; Inductance Epcos
06J0849
Power Inductor, Smd, 220Uh, 400Ma, 20%, Full Reel; Inductance Epcos 06J0849
POWER INDUCTOR, SMD, 220UH, 400MA, 20%, FULL REEL; Inductance:220µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:B82472G4; DC Resistance Max:1.1ohm; Product Length:7.3mm RoHS Compliant: Yes

POWER INDUCTOR, SMD, 220UH, 400MA, 20%, FULL REEL; Inductance:220µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):300mA; Product Range:B82472G4; DC Resistance Max:1.1ohm; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82472G4224M000 1021754-B82472G4224M000 495-1814-1-ND 59T9585 06J0849
Product Name 220uH 100KHz 0.4A Inductor and Choke Fixed Inductors - B82472G4224M000 Fixed Inductors Power Inductor, Smd, 220Uh, 400Ma, 20%; Inductance Epcos Power Inductor, Smd, 220Uh, 400Ma, 20%, Full Reel; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details