EPCOS AG Arrays, Signal Transformers B82472D6473M000

Description
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 219mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 219mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 495-B82472D6473M000TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82472D6473M000TR-ND
Arrays, Signal Transformers 495-B82472D6473M000TR-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 219mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 219mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82472D6473M000CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82472D6473M000CT-ND
Arrays, Signal Transformers 495-B82472D6473M000CT-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 219mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 219mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82472D6473M000DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82472D6473M000DKR-ND
Arrays, Signal Transformers 495-B82472D6473M000DKR-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 219mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 219mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Power Inductor, 47Uh, Shielded, 1.1A Rohs Compliant Epcos - 26AK1684 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 1.1A Rohs Compliant Epcos
26AK1684
Power Inductor, 47Uh, Shielded, 1.1A Rohs Compliant Epcos 26AK1684
POWER INDUCTOR, 47UH, SHIELDED, 1.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 47UH, SHIELDED, 1.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82472D6473M000TR-ND 26AK1684
Product Name Arrays, Signal Transformers Power Inductor, 47Uh, Shielded, 1.1A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.2190 to 0.8760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details