EPCOS AG Fixed Inductors B82471A1224K000

Description
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82471A1224K000TR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82471A1224K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 350MA 1.57 OHM

FIXED IND 220UH 350MA 1.57 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82471A1224K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 350MA 1.57 OHM

FIXED IND 220UH 350MA 1.57 OHM

Buy Now Datasheet
Surface Mount Power Inductor, B82471A1 Series, 220 H, 10%, Wirewound, 1.57 Ohm, 350 Ma Rohs Compliant Epcos - 19P2610 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82471A1 Series, 220 H, 10%, Wirewound, 1.57 Ohm, 350 Ma Rohs Compliant Epcos
19P2610
Surface Mount Power Inductor, B82471A1 Series, 220 H, 10%, Wirewound, 1.57 Ohm, 350 Ma Rohs Compliant Epcos 19P2610
Surface Mount Power Inductor, B82471A1 Series, 220 H, 10%, Wirewound, 1.57 ohm, 350 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82471A1 Series, 220 H, 10%, Wirewound, 1.57 ohm, 350 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Smt-Inductor 6X5 220Uh 0.35A / Tape & Reel Epcos - 06J0836 - Newark, An Avnet Company
Chicago, IL, United States
Power Smt-Inductor 6X5 220Uh 0.35A / Tape & Reel Epcos
06J0836
Power Smt-Inductor 6X5 220Uh 0.35A / Tape & Reel Epcos 06J0836
POWER SMT-INDUCTOR 6X5 220uH 0.35A / TAPE & REEL

POWER SMT-INDUCTOR 6X5 220uH 0.35A / TAPE & REEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82471A1224K000TR-ND 19P2610 06J0836
Product Name Fixed Inductors Surface Mount Power Inductor, B82471A1 Series, 220 H, 10%, Wirewound, 1.57 Ohm, 350 Ma Rohs Compliant Epcos Power Smt-Inductor 6X5 220Uh 0.35A / Tape & Reel Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details