470µH Shielded Wirewound Inductor 500mA 930mOhm Max Nonstandard
470µH Shielded Wirewound Inductor 500mA 930mOhm Max Nonstandard
470µH Shielded Wirewound Inductor 500mA 930mOhm Max Nonstandard
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.5A 0.93Ohm DCR Automotive AEC-Q200 T/R Product overview: B82464P4474M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4474M000 can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 470 H, 20%, Shielded, 0.93 ohm, 500 mA RoHS Compliant: Yes
FIXED IND 470UH 500MA 930MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-76039-2-ND | 71-B82464P4474M000 | 40Y2185 | B82464P4474M000 |
| Product Name | Fixed Inductors | Automotive 470uH 100KHz 0.5A Inductor and Choke | Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 470 H, 20%, Shielded, 0.93 Ohm, 500 Ma Rohs Compliant Epcos | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |