Manufacturer: EPCOS (TDK)
Win Source Part Number: 818668-B82464P4472M
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 4.9A 0.015Ohm DCR Automotive AEC-Q200 T/R Product overview: B82464P4472M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 4.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 4.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4472M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 818668-B82464P4472M | 71-B82464P4472M |
| Product Name | Fixed Inductors - B82464P4472M | Automotive 4.7uH 100KHz 4.9A Inductor and Choke |
| Mounting Option | Surface Mount | |
| Technology | Power | |
| Core Material | Ferrite |