EPCOS AG Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 Ohm, 850 Ma Rohs Compliant Epcos B82464P4154M

Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 ohm, 850 mA RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 ohm, 850 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 Ohm, 850 Ma Rohs Compliant Epcos - 40Y2180 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 Ohm, 850 Ma Rohs Compliant Epcos
40Y2180
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 Ohm, 850 Ma Rohs Compliant Epcos 40Y2180
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 ohm, 850 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 ohm, 850 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 40Y2180
Product Name Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 Ohm, 850 Ma Rohs Compliant Epcos
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details