EPCOS AG Fixed Inductors B82464G4684M000

Description
680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1810-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1810-6-ND
Fixed Inductors 495-1810-6-ND
680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1810-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1810-2-ND
Fixed Inductors 495-1810-2-ND
680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1810-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1810-1-ND
Fixed Inductors 495-1810-1-ND
680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82464G4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos - 38K0102 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464G4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos
38K0102
Surface Mount Power Inductor, B82464G4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos 38K0102
Surface Mount Power Inductor, B82464G4 Series, 680 H, 20%, Shielded, 1.3 ohm, 420 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82464G4 Series, 680 H, 20%, Shielded, 1.3 ohm, 420 mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, B82464G4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos - 94W7799 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464G4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos
94W7799
Surface Mount Power Inductor, B82464G4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos 94W7799
Surface Mount Power Inductor, B82464G4 Series, 680 H, 20%, Shielded, 1.3 ohm, 420 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82464G4 Series, 680 H, 20%, Shielded, 1.3 ohm, 420 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1810-6-ND 38K0102
Product Name Fixed Inductors Surface Mount Power Inductor, B82464G4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-68N 0402DC-68NXJRW , 0402DC-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details