EPCOS AG SMD 22uH 2.25A Inductor and Choke B82464G4223M

Description
Power Inductors - SMD 22uH 2.25A 20% 10x10.4mm SMD Product overview: B82464G4223M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4223M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 22uH 2.25A 20% 10x10.4mm SMD Product overview: B82464G4223M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4223M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uH 2.25A Inductor and Choke - 71-B82464G4223M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 2.25A Inductor and Choke
71-B82464G4223M
SMD 22uH 2.25A Inductor and Choke 71-B82464G4223M
Power Inductors - SMD 22uH 2.25A 20% 10x10.4mm SMD Product overview: B82464G4223M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4223M can be used for catalog matching and distributor lookup.

Power Inductors - SMD 22uH 2.25A 20% 10x10.4mm SMD Product overview: B82464G4223M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4223M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82464G4223M - 1047965-B82464G4223M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82464G4223M
1047965-B82464G4223M
Fixed Inductors - B82464G4223M 1047965-B82464G4223M
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047965-B82464G4223M Packaging: Cut Tape Termination: SMD/SMT Current Rating: 2.25 A Length: 10.4 mm Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 4.8006 mm Mounting: SMD (SMT) Tolerance: 20 % Ratings: AEC-Q200 Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 13 MHz DC Current: 2.25 A Composition: Wirewound Height: 4.8 mm Weight: 2.000002 g Resistance: 52 mΩ Number of Pins: 2 Width: 10.4 mm Categories: Fixed Inductors DC Resistance (DCR): 52 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): NS10145T220MNA; NR10050T220M; #B966BS-220M=P3; #B953AS-220M=P3; CLF10040T-220M-H; MBH10145C-220MA=P3B8 2464-G4223-M; B82464-G4223M; B82464G4223M.; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 10.4 mm Lead Free: Yes Max DC Current: 2.25 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C RMS Current (Irms): 2.25 A Saturation Current: 2.5 A Schedule B: 8504500000, 8504500000 REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047965-B82464G4223M
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 2.25 A
Length: 10.4 mm
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 4.8006 mm
Mounting: SMD (SMT)
Tolerance: 20 %
Ratings: AEC-Q200
Test Frequency: 100 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 13 MHz
DC Current: 2.25 A
Composition: Wirewound
Height: 4.8 mm
Weight: 2.000002 g
Resistance: 52 mΩ
Number of Pins: 2
Width: 10.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 52 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): NS10145T220MNA; NR10050T220M; #B966BS-220M=P3; #B953AS-220M=P3; CLF10040T-220M-H; MBH10145C-220MA=P3B82464-G4223-M; B82464-G4223M; B82464G4223M.;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 10.4 mm
Lead Free: Yes
Max DC Current: 2.25 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
RMS Current (Irms): 2.25 A
Saturation Current: 2.5 A
Schedule B: 8504500000, 8504500000
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464G4223M 1047965-B82464G4223M
Product Name SMD 22uH 2.25A Inductor and Choke Fixed Inductors - B82464G4223M
Technology Power Inductor Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Reel Tape Reel; Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620211 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details