EPCOS AG Fixed Inductors B82464G4102M000

Description
1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1795-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1795-6-ND
Fixed Inductors 495-1795-6-ND
1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1795-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1795-2-ND
Fixed Inductors 495-1795-2-ND
1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1795-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1795-1-ND
Fixed Inductors 495-1795-1-ND
1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1Uh, 10A, Smd; Inductance Epcos - 38K0084 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 10A, Smd; Inductance Epcos
38K0084
Inductor, Shielded, 1Uh, 10A, Smd; Inductance Epcos 38K0084
INDUCTOR, SHIELDED, 1UH, 10A, SMD; Inductance:1µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:B82464G4 Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 10A, SMD; Inductance:1µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:B82464G4 Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1795-6-ND 38K0084
Product Name Fixed Inductors Inductor, Shielded, 1Uh, 10A, Smd; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567593P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details