EPCOS AG Fixed Inductors B82464D6472M000

Description
4.7µH Shielded Wirewound Inductor 5.08A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 5.08A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82464D6472M000DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 5.08A 31mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.08A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82464D6472M000CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 5.08A 31mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.08A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82464D6472M000TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 5.08A 31mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.08A 31mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 5.08A Rohs Compliant Epcos - 28AK7797 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 5.08A Rohs Compliant Epcos
28AK7797
Power Inductor, 4.7Uh, Shielded, 5.08A Rohs Compliant Epcos 28AK7797
POWER INDUCTOR, 4.7UH, SHIELDED, 5.08A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 5.08A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82464D6472M000DKR-ND 28AK7797
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 5.08A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details