EPCOS AG Fixed Inductors B82464D6223M000

Description
22µH Shielded Wirewound Inductor 2.66A 113mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.66A 113mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82464D6223M000CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 2.66A 113mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.66A 113mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82464D6223M000DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 2.66A 113mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.66A 113mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82464D6223M000TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 2.66A 113mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.66A 113mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 22Uh, Shielded, 2.66A Rohs Compliant Epcos - 28AK7794 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 2.66A Rohs Compliant Epcos
28AK7794
Power Inductor, 22Uh, Shielded, 2.66A Rohs Compliant Epcos 28AK7794
POWER INDUCTOR, 22UH, SHIELDED, 2.66A ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, SHIELDED, 2.66A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82464D6223M000CT-ND 28AK7794
Product Name Fixed Inductors Power Inductor, 22Uh, Shielded, 2.66A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 36401E10NG-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Surface Mount Inductors - 2125985 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 20
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details