EPCOS AG Fixed Inductors B82464D6123M000

Description
12µH Shielded Wirewound Inductor 3.31A 73mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 3.31A 73mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82464D6123M000DKR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Wirewound Inductor 3.31A 73mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.31A 73mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82464D6123M000TR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Wirewound Inductor 3.31A 73mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.31A 73mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82464D6123M000CT-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Wirewound Inductor 3.31A 73mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.31A 73mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 12Uh, Shielded, 3.31A Rohs Compliant Epcos - 28AK7791 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 12Uh, Shielded, 3.31A Rohs Compliant Epcos
28AK7791
Power Inductor, 12Uh, Shielded, 3.31A Rohs Compliant Epcos 28AK7791
POWER INDUCTOR, 12UH, SHIELDED, 3.31A ROHS COMPLIANT: YES

POWER INDUCTOR, 12UH, SHIELDED, 3.31A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82464D6123M000DKR-ND 28AK7791
Product Name Fixed Inductors Power Inductor, 12Uh, Shielded, 3.31A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details