EPCOS AG Fixed Inductors B82464A4333K000

Description
33µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2012-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2012-1-ND
Fixed Inductors 495-2012-1-ND
33µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2012-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2012-2-ND
Fixed Inductors 495-2012-2-ND
33µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2012-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2012-6-ND
Fixed Inductors 495-2012-6-ND
33µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.8A 100mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, 1.8A, 10%, Full Reel; Inductance Epcos - 94W7779 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 1.8A, 10%, Full Reel; Inductance Epcos
94W7779
Inductor, 33Uh, 1.8A, 10%, Full Reel; Inductance Epcos 94W7779
INDUCTOR, 33UH, 1.8A, 10%, FULL REEL; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.2A; Product Range:-; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC Resistance Max:0.1ohm;RoHS Compliant: Yes

INDUCTOR, 33UH, 1.8A, 10%, FULL REEL; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Unshielded; Saturation Current (Isat):2.2A; Product Range:-; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC Resistance Max:0.1ohm;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, B82464A4 Series, 33 H, 10%, Unshielded, 2.2 Ohm, 1.8 A Rohs Compliant Epcos - 38K0076 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464A4 Series, 33 H, 10%, Unshielded, 2.2 Ohm, 1.8 A Rohs Compliant Epcos
38K0076
Surface Mount Power Inductor, B82464A4 Series, 33 H, 10%, Unshielded, 2.2 Ohm, 1.8 A Rohs Compliant Epcos 38K0076
Surface Mount Power Inductor, B82464A4 Series, 33 H, 10%, Unshielded, 2.2 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82464A4 Series, 33 H, 10%, Unshielded, 2.2 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 33Uh, 2.2A, Smd; Inductance Epcos - 69K9697 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 2.2A, Smd; Inductance Epcos
69K9697
Inductor, Un-Shielded, 33Uh, 2.2A, Smd; Inductance Epcos 69K9697
INDUCTOR, UN-SHIELDED, 33UH, 2.2A, SMD; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.2A; Product Range:B82464A4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 2.2A, SMD; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Unshielded; Saturation Current (Isat):2.2A; Product Range:B82464A4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2012-1-ND 94W7779 38K0076 69K9697
Product Name Fixed Inductors Inductor, 33Uh, 1.8A, 10%, Full Reel; Inductance Epcos Surface Mount Power Inductor, B82464A4 Series, 33 H, 10%, Unshielded, 2.2 Ohm, 1.8 A Rohs Compliant Epcos Inductor, Un-Shielded, 33Uh, 2.2A, Smd; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers