EPCOS AG Automotive 100uH 100KHz 0.53A Inductor and Choke B82462G4104M000

Description
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 0.53A 0.58Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 0.53A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 0.53A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4104M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 0.53A 0.58Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 0.53A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 0.53A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4104M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100uH 100KHz 0.53A Inductor and Choke - 71-B82462G4104M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 100KHz 0.53A Inductor and Choke
71-B82462G4104M000
Automotive 100uH 100KHz 0.53A Inductor and Choke 71-B82462G4104M000
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 0.53A 0.58Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 0.53A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 0.53A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4104M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 0.53A 0.58Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 0.53A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 0.53A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4104M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82462G4104M000
912674-B82462G4104M000
Fixed Inductors - B82462G4104M000 912674-B82462G4104M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912674-B82462G4104M0 00 Series: B82462G4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 580mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-1987-2, -495-1987-1-ND, 495-1987-1, 495-1987-6, -495-1987-1, -B82462G4104M, B82462G4104M

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912674-B82462G4104M000
Series: B82462G4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 580mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-1987-2, -495-1987-1-ND, 495-1987-1, 495-1987-6, -495-1987-1, -B82462G4104M, B82462G4104M

Buy Now Datasheet
Fixed Inductors - 495-1987-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1987-6-ND
Fixed Inductors 495-1987-6-ND
100µH Shielded Wirewound Inductor 530mA 580mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 530mA 580mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1987-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1987-2-ND
Fixed Inductors 495-1987-2-ND
100µH Shielded Wirewound Inductor 530mA 580mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 530mA 580mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1987-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1987-1-ND
Fixed Inductors 495-1987-1-ND
100µH Shielded Wirewound Inductor 530mA 580mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 530mA 580mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 100Uh, 0.53A, Smd; Inductance Epcos - 06J0798 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 0.53A, Smd; Inductance Epcos
06J0798
Inductor, Shielded, 100Uh, 0.53A, Smd; Inductance Epcos 06J0798
INDUCTOR, SHIELDED, 100UH, 0.53A, SMD; Inductance:100µH; RMS Current (Irms):530mA; Inductor Construction:Shielde d; Saturation Current (Isat):420mA; Product Range:B82462G4 Series; DC Resistance Max:0.58ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 0.53A, SMD; Inductance:100µH; RMS Current (Irms):530mA; Inductor Construction:Shielded; Saturation Current (Isat):420mA; Product Range:B82462G4 Series; DC Resistance Max:0.58ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 530Ma, 20%, Full Reel; Inductance Epcos - 94W7763 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 530Ma, 20%, Full Reel; Inductance Epcos
94W7763
Inductor, 100Uh, 530Ma, 20%, Full Reel; Inductance Epcos 94W7763
INDUCTOR, 100UH, 530MA, 20%, FULL REEL; Inductance:100µH; RMS Current (Irms):530mA; Inductor Construction:Shielde d; Saturation Current (Isat):420mA; Product Range:-; Power Inductor Case:6.3mm x 6.3mm x 3mm; DC Resistance Max:0.58ohm;RoHS Compliant: Yes

INDUCTOR, 100UH, 530MA, 20%, FULL REEL; Inductance:100µH; RMS Current (Irms):530mA; Inductor Construction:Shielded; Saturation Current (Isat):420mA; Product Range:-; Power Inductor Case:6.3mm x 6.3mm x 3mm; DC Resistance Max:0.58ohm;RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - B82462G4104M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82462G4104M000
Fixed Inductors B82462G4104M000
FIXED IND 100UH 530MA 580MOHM SM

FIXED IND 100UH 530MA 580MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82462G4104M000 912674-B82462G4104M000 495-1987-6-ND 06J0798 94W7763 B82462G4104M000
Product Name Automotive 100uH 100KHz 0.53A Inductor and Choke Fixed Inductors - B82462G4104M000 Fixed Inductors Inductor, Shielded, 100Uh, 0.53A, Smd; Inductance Epcos Inductor, 100Uh, 530Ma, 20%, Full Reel; Inductance Epcos Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-33N 0603AF-33NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details