EPCOS AG Fixed Inductors B82462A4683K000

Description
68µH Unshielded Wirewound Inductor 430mA 860mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 430mA 860mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75334-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75334-1-ND
Fixed Inductors 495-75334-1-ND
68µH Unshielded Wirewound Inductor 430mA 860mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 430mA 860mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75334-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75334-6-ND
Fixed Inductors 495-75334-6-ND
68µH Unshielded Wirewound Inductor 430mA 860mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 430mA 860mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75334-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75334-2-ND
Fixed Inductors 495-75334-2-ND
68µH Unshielded Wirewound Inductor 430mA 860mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 430mA 860mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-75334-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 640mA Inductor and Choke - 71-0402CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details